Panasonic 36V 150MW Zener Diode MA8360-(TX)

Description
DIODE ZENER 36V 150MW SMINI2 Product overview: MA8360-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8360-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 36V 150MW SMINI2 Product overview: MA8360-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8360-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 150MW Zener Diode - 295-MA8360-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 150MW Zener Diode
295-MA8360-(TX)
36V 150MW Zener Diode 295-MA8360-(TX)
DIODE ZENER 36V 150MW SMINI2 Product overview: MA8360-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8360-(TX) can be used for catalog matching and distributor lookup.

DIODE ZENER 36V 150MW SMINI2 Product overview: MA8360-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8360-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MA8360-(TX) - 207257-MA8360-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MA8360-(TX)
207257-MA8360-(TX)
Diodes - Zener - Single - MA8360-(TX) 207257-MA8360-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207257-MA8360-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207257-MA8360-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MA8360-(TX) 207257-MA8360-(TX)
Product Name 36V 150MW Zener Diode Diodes - Zener - Single - MA8360-(TX)
Package Reel - TR SMini2-F1
ZZT 250 ohms 250 ohms
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data