Panasonic Diodes - Zener - Single - MA8082-(TX) MA8082-(TX)

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207252-MA8082-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207252-MA8082-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MA8082-(TX) - 207252-MA8082-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MA8082-(TX)
207252-MA8082-(TX)
Diodes - Zener - Single - MA8082-(TX) 207252-MA8082-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207252-MA8082-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207252-MA8082-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
8.2V 150MW Zener Diode - 295-MA8082-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 150MW Zener Diode
295-MA8082-(TX)
8.2V 150MW Zener Diode 295-MA8082-(TX)
DIODE ZENER 8.2V 150MW SMINI2 Product overview: MA8082-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8082-(TX) can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 150MW SMINI2 Product overview: MA8082-(TX) from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MA8082-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 207252-MA8082-(TX) 295-MA8082-(TX)
Product Name Diodes - Zener - Single - MA8082-(TX) 8.2V 150MW Zener Diode
Life Cycle Stage Obsolete(EOL)
Package SMini2-F1 Reel - TR
VZ 8.2 volts
Unlock Full Specs
to access all available technical data