Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073186-MA796-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 30μA @ 50V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini4-G1
DIODE ARRAY SCHOTTKY 50V MINI4 Product overview: MA796-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA796-(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 073186-MA796-(TX) | 286-MA796-(TX) |
| Product Name | Diodes, Rectifiers - Arrays - MA796-(TX) | Schottky 50V Diode and Rectifier |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) | |
| VF | 0.5500 volts | |
| VR | 50 volts |