Panasonic Schottky 0.03A 30V Diode and Rectifier MA795WK

Description
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, ROHS COMPLIANT, SSMINI3-F2, SC-81, 3 PIN Product overview: MA795WK from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA795WK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, ROHS COMPLIANT, SSMINI3-F2, SC-81, 3 PIN Product overview: MA795WK from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA795WK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.03A 30V Diode and Rectifier - 286-MA795WK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 30V Diode and Rectifier
286-MA795WK
Schottky 0.03A 30V Diode and Rectifier 286-MA795WK
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, ROHS COMPLIANT, SSMINI3-F2, SC-81, 3 PIN Product overview: MA795WK from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA795WK can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, ROHS COMPLIANT, SSMINI3-F2, SC-81, 3 PIN Product overview: MA795WK from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA795WK can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 310217-MA795WK - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
310217-MA795WK
Discrete Semiconductor Products 310217-MA795WK
Manufacturer: Panasonic Win Source Part Number: 310217-MA795WK Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Arrays Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 310217-MA795WK
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Arrays
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA795WK 310217-MA795WK
Product Name Schottky 0.03A 30V Diode and Rectifier Discrete Semiconductor Products
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data