Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207247-MA793-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-F1
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 207247-MA793-(TX) |
| Product Name | Diodes, Rectifiers - Arrays - MA793-(TX) |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Obsolete(EOL) |
| VF | 0.5500 volts |
| VR | 30 volts |