Panasonic Schottky 30V Diode and Rectifier MA740-(TX)

Description
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA740-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA740-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA740-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA740-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V Diode and Rectifier - 286-MA740-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA740-(TX)
Schottky 30V Diode and Rectifier 286-MA740-(TX)
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA740-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA740-(TX) can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA740-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA740-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA740-(TX) - 073174-MA740-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA740-(TX)
073174-MA740-(TX)
Diodes, Rectifiers - Arrays - MA740-(TX) 073174-MA740-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073174-MA740-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073174-MA740-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA740-(TX) 073174-MA740-(TX)
Product Name Schottky 30V Diode and Rectifier Diodes, Rectifiers - Arrays - MA740-(TX)
Package Reel - TR Mini3-G1
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data