DIODE SCHOTTKY 40V 1.5A NMINIP2 Product overview: MA738-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA738-(TX) can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207242-MA738-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 70pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NMiniP2-J1
Speed(Frequency): Fast Recovery = 200mA (Io)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-MA738-(TX) | 207242-MA738-(TX) |
| Product Name | Schottky 40V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - MA738-(TX) |
| Package | Reel - TR | NMiniP2-J1 |