Panasonic Schottky 30V 1A Diode and Rectifier MA735-(TX)

Description
DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA735-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA735-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA735-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA735-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 1A Diode and Rectifier - 280-MA735-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-MA735-(TX)
Schottky 30V 1A Diode and Rectifier 280-MA735-(TX)
DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA735-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA735-(TX) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A NMINIP2 Product overview: MA735-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA735-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA735-(TX) - 207240-MA735-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA735-(TX)
207240-MA735-(TX)
Diodes, Rectifiers - Single - MA735-(TX) 207240-MA735-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 207240-MA735-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 1mA @ 30V Capacitance @ Vr, F: 50pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: NMiniP2-J1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 207240-MA735-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 1mA @ 30V
Capacitance @ Vr, F: 50pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NMiniP2-J1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA735-(TX) 207240-MA735-(TX)
Product Name Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - MA735-(TX)
Package Reel - TR NMiniP2-J1
Unlock Full Specs
to access all available technical data