Panasonic Schottky 50V 200MA Diode and Rectifier MA727-(TX)

Description
DIODE SCHOTTKY 50V 200MA MINI3 Product overview: MA727-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA727-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 200MA MINI3 Product overview: MA727-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA727-(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 50V 200MA Diode and Rectifier - 280-MA727-(TX) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 200MA Diode and Rectifier
280-MA727-(TX)
Schottky 50V 200MA Diode and Rectifier 280-MA727-(TX)
DIODE SCHOTTKY 50V 200MA MINI3 Product overview: MA727-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA727-(TX) can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 200MA MINI3 Product overview: MA727-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA727-(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA727-(TX) - 073165-MA727-(TX) - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA727-(TX)
073165-MA727-(TX)
Diodes, Rectifiers - Single - MA727-(TX) 073165-MA727-(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 073165-MA727-(TX) Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 200μA @ 50V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073165-MA727-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 200μA @ 50V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA727-(TX) 073165-MA727-(TX)
Product Name Schottky 50V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA727-(TX)
Package Reel - TR Mini3-G1
Unlock Full Specs
to access all available technical data