Panasonic Schottky 0.03A 30V Diode and Rectifier MA717WA

Description
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, TO-236, ROHS COMPLIANT, MINI3-G1, SC-59, 3 PIN Product overview: MA717WA from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA717WA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, TO-236, ROHS COMPLIANT, MINI3-G1, SC-59, 3 PIN Product overview: MA717WA from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA717WA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.03A 30V Diode and Rectifier - 286-MA717WA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.03A 30V Diode and Rectifier
286-MA717WA
Schottky 0.03A 30V Diode and Rectifier 286-MA717WA
Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, TO-236, ROHS COMPLIANT, MINI3-G1, SC-59, 3 PIN Product overview: MA717WA from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA717WA can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.03A, 30V V(RRM), Silicon, TO-236, ROHS COMPLIANT, MINI3-G1, SC-59, 3 PIN Product overview: MA717WA from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.03A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.03A, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA717WA can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MA717WA - 206958-MA717WA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA717WA
206958-MA717WA
Diodes, Rectifiers - Arrays - MA717WA 206958-MA717WA
Manufacturer: Panasonic Win Source Part Number: 206958-MA717WA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 206958-MA717WA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA717WA 206958-MA717WA
Product Name Schottky 0.03A 30V Diode and Rectifier Diodes, Rectifiers - Arrays - MA717WA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data