Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073147-MA704WA-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 073147-MA704WA-(TX) |
| Product Name | Diodes, Rectifiers - Arrays - MA704WA-(TX) |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Obsolete(EOL) |
| VF | 1 volts |
| VR | 30 volts |