Manufacturer: Panasonic Electronic Components
Win Source Part Number: 073146-MA704A-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 300nA @ 30V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
DIODE SCHOTTKY 30V 30MA MINI3 Product overview: MA704A-(TX) from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA704A-(TX) can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 073146-MA704A-(TX) | 280-MA704A-(TX) |
| Product Name | Diodes, Rectifiers - Single - MA704A-(TX) | Schottky 30V 30MA Diode and Rectifier |
| Life Cycle Stage | Obsolete(EOL) |