Panasonic Diodes, Rectifiers - Arrays - MA6Z12100L MA6Z12100L

Description
Manufacturer: Panasonic Win Source Part Number: 880905-MA6Z12100L Features: Diode Array 3 Independent Standard 80 V 100mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6Z121 Categories: Discrete Semiconductor Products Case / Package: SMini6-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA6Z12100LCT, MA6Z12100LTR, MA6Z12100LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880905-MA6Z12100L Features: Diode Array 3 Independent Standard 80 V 100mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6Z121 Categories: Discrete Semiconductor Products Case / Package: SMini6-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA6Z12100LCT, MA6Z12100LTR, MA6Z12100LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA6Z12100L - 880905-MA6Z12100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA6Z12100L
880905-MA6Z12100L
Diodes, Rectifiers - Arrays - MA6Z12100L 880905-MA6Z12100L
Manufacturer: Panasonic Win Source Part Number: 880905-MA6Z12100L Features: Diode Array 3 Independent Standard 80 V 100mA (DC) Surface Mount 6-SMD, Flat Leads Speed: Small Signal =< 200mA (Io), Any Speed Package: 6-SMD, Flat Leads Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6Z121 Categories: Discrete Semiconductor Products Case / Package: SMini6-F1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA6Z12100LCT, MA6Z12100LTR, MA6Z12100LDKR

Manufacturer: Panasonic
Win Source Part Number: 880905-MA6Z12100L
Features: Diode Array 3 Independent Standard 80 V 100mA (DC) Surface Mount 6-SMD, Flat Leads
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 6-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA6Z121
Categories: Discrete Semiconductor Products
Case / Package: SMini6-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA6Z12100LCT, MA6Z12100LTR, MA6Z12100LDKR

Buy Now Datasheet
Singapore
80V 100MA Diode and Rectifier
286-MA6Z12100L
80V 100MA Diode and Rectifier 286-MA6Z12100L
DIODE ARRAY GP 80V 100MA SMINI6 Product overview: MA6Z12100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6Z12100L can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SMINI6 Product overview: MA6Z12100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6Z12100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA6Z12100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA6Z12100L
Discrete Semiconductor Products - Diodes - Rectifiers MA6Z12100L
DIODE ARRAY GP 80V 100MA SMINI6

DIODE ARRAY GP 80V 100MA SMINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 880905-MA6Z12100L 286-MA6Z12100L MA6Z12100L
Product Name Diodes, Rectifiers - Arrays - MA6Z12100L 80V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 3 Independent Standard 80 V 100mA (DC) Surface Mount 6-SMD, Flat Leads
Package SMini6-F1 Cut Tape
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data