Panasonic Diodes, Rectifiers - Arrays - MA6X71800L MA6X71800L

Description
Manufacturer: Panasonic Win Source Part Number: 880904-MA6X71800L Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount SOT-23-6 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6X718 Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA718TR, MA6X71800LTR, MA718TR-ND, MA718-(TX), MA718CT-ND, MA6X71800LTR-NDR, MA718-TX, MA718, MA718CT, MA6X71800LCT, MA718TR-NDL, MA6X71800LDKR, MA6X71800LCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880904-MA6X71800L Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount SOT-23-6 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6X718 Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA718TR, MA6X71800LTR, MA718TR-ND, MA718-(TX), MA718CT-ND, MA6X71800LTR-NDR, MA718-TX, MA718, MA718CT, MA6X71800LCT, MA718TR-NDL, MA6X71800LDKR, MA6X71800LCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA6X71800L - 880904-MA6X71800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA6X71800L
880904-MA6X71800L
Diodes, Rectifiers - Arrays - MA6X71800L 880904-MA6X71800L
Manufacturer: Panasonic Win Source Part Number: 880904-MA6X71800L Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount SOT-23-6 Speed: Small Signal =< 200mA (Io), Any Speed Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA6X718 Categories: Discrete Semiconductor Products Case / Package: MINI6-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA718TR, MA6X71800LTR, MA718TR-ND, MA718-(TX), MA718CT-ND, MA6X71800LTR-NDR, MA718-TX, MA718, MA718CT, MA6X71800LCT, MA718TR-NDL, MA6X71800LDKR, MA6X71800LCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 880904-MA6X71800L
Features: Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount SOT-23-6
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA6X718
Categories: Discrete Semiconductor Products
Case / Package: MINI6-G1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA718TR, MA6X71800LTR, MA718TR-ND, MA718-(TX), MA718CT-ND, MA6X71800LTR-NDR, MA718-TX, MA718, MA718CT, MA6X71800LCT, MA718TR-NDL, MA6X71800LDKR, MA6X71800LCT-NDR

Buy Now Datasheet
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA6X71800L
Schottky 30V Diode and Rectifier 286-MA6X71800L
DIODE ARRAY SCHOTTKY 30V MINI6 Product overview: MA6X71800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X71800L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI6 Product overview: MA6X71800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X71800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA6X71800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA6X71800L
Discrete Semiconductor Products - Diodes - Rectifiers MA6X71800L
DIODE ARR SCHOTT 30V 30MA MINI6

DIODE ARR SCHOTT 30V 30MA MINI6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 880904-MA6X71800L 286-MA6X71800L MA6X71800L
Product Name Diodes, Rectifiers - Arrays - MA6X71800L Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 3 Independent Schottky 30 V 30mA (DC) Surface Mount SOT-23-6
Package MINI6-G1 Cut Tape SOT23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCA20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
TVS Diodes - 9211192P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT363; SOT-363
View Details