DIODE ARRAY GP 80V 100MA MINI6 Product overview: MA6X12600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X12600L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1122048-MA6X12600L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 10 ns
Current - Reverse Leakage @ Vr: 100 nA @ 75 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Package / Case: SOT-23-6
Supplier Device Package: MINI6-G1
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MA6X12600LCT,MA6X126
Base Product Number: MA6X126
Product Status: Obsolete
DIODE ARRAY GP 80V 100MA MINI6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MA6X12600L | 1122048-MA6X12600L | MA6X12600L |
| Product Name | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | SOT-23-6 | SOT23 |
| RoHS Compliant | RoHS | ||
| IO | 0.1000 amps | ||
| Diode Type | Standard | ||
| VF | 1.2 volts | 1.2 volts |