Diode Switch 80V 100MA MINI-6 Product overview: MA6X12200L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X12200L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785175-MA6X12200L
Packaging: Reel package
Package: SOT-23-6
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Part Status: Obsolete(EOL)
Family Name: MA6X122
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini6-G2
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): FC801; HN1D01F(TE85L); HN1D01F(T5LND,F); HN1D01F(T5LND);
Introduction Date: February 22, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MA6X12200L | 785175-MA6X12200L |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MA6X12200L |
| Package | Cut Tape | |
| RoHS Compliant | RoHS | |
| IO | 0.1000 amps | |
| Diode Type | Standard |