Panasonic Diodes, Rectifiers - Arrays - MA6X122 MA6X122

Description
Manufacturer: Panasonic Win Source Part Number: 1211487-MA6X122 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1211487-MA6X122 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA6X122 - 1211487-MA6X122 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA6X122
1211487-MA6X122
Diodes, Rectifiers - Arrays - MA6X122 1211487-MA6X122
Manufacturer: Panasonic Win Source Part Number: 1211487-MA6X122 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1211487-MA6X122
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
0.1A 80V Diode and Rectifier - 286-MA6X122 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1A 80V Diode and Rectifier
286-MA6X122
0.1A 80V Diode and Rectifier 286-MA6X122
Rectifier Diode, 4 Element, 0.1A, 80V V(RRM), Silicon, SC-74, 6 PIN Product overview: MA6X122 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X122 can be used for catalog matching and distributor lookup.

Rectifier Diode, 4 Element, 0.1A, 80V V(RRM), Silicon, SC-74, 6 PIN Product overview: MA6X122 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA6X122 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1211487-MA6X122 286-MA6X122
Product Name Diodes, Rectifiers - Arrays - MA6X122 0.1A 80V Diode and Rectifier
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 6532244 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Umt
RoHS Compliant RoHS
View Details