DIODE ARRAY SCHOTTKY 50V MINI4 Product overview: MA4X74600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X74600L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065564-MA4X74600L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 200μA @ 50V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini4-G1
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 50V 200MA MINI4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MA4X74600L | 1065564-MA4X74600L | MA4X74600L |
| Product Name | Schottky 50V Diode and Rectifier | Diodes, Rectifiers - Arrays - MA4X74600L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | Mini4-G1 | |
| RoHS Compliant | RoHS | ||
| IO | 0.2000 amps | ||
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed |