Panasonic Schottky 0.2A 50V Diode and Rectifier MA4X746

Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 50V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X746 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X746 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, Schottky, 2 Element, 0.2A, 50V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X746 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X746 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 0.2A 50V Diode and Rectifier - 286-MA4X746 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 0.2A 50V Diode and Rectifier
286-MA4X746
Schottky 0.2A 50V Diode and Rectifier 286-MA4X746
Rectifier Diode, Schottky, 2 Element, 0.2A, 50V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X746 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X746 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 2 Element, 0.2A, 50V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X746 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 0.2A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.2A, 50V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X746 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MA4X746 - 1211481-MA4X746 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4X746
1211481-MA4X746
Diodes, Rectifiers - Arrays - MA4X746 1211481-MA4X746
Manufacturer: Panasonic Win Source Part Number: 1211481-MA4X746 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1211481-MA4X746
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA4X746 1211481-MA4X746
Product Name Schottky 0.2A 50V Diode and Rectifier Diodes, Rectifiers - Arrays - MA4X746
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data