Win Source Part Number: 982853-MA4X72600L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 50 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: Mini4-G1
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MA4X72600LTR-NDR,MA7
Base Product Number: MA4X726
Product Status: Obsolete
DIODE ARRAY SCHOTTKY 30V MINI4 Product overview: MA4X72600L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X72600L can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 30V 200MA MINI4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 982853-MA4X72600L | 286-MA4X72600L | MA4X72600L |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.5500 volts | 0.5500 volts | |
| VR | 30 volts | ||
| IR | 0.0500 mA | ||
| Tj | 150 C (302 F) |