Panasonic 0.07A 80V Diode and Rectifier MA4X193

Description
Rectifier Diode, 4 Element, 0.07A, 80V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X193 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X193 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode, 4 Element, 0.07A, 80V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X193 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X193 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.07A 80V Diode and Rectifier - 286-MA4X193 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.07A 80V Diode and Rectifier
286-MA4X193
0.07A 80V Diode and Rectifier 286-MA4X193
Rectifier Diode, 4 Element, 0.07A, 80V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X193 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X193 can be used for catalog matching and distributor lookup.

Rectifier Diode, 4 Element, 0.07A, 80V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X193 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.07A, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X193 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MA4X193 - 1211478-MA4X193 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4X193
1211478-MA4X193
Diodes, Rectifiers - Arrays - MA4X193 1211478-MA4X193
Manufacturer: Panasonic Win Source Part Number: 1211478-MA4X193 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1211478-MA4X193
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MA4X193 1211478-MA4X193
Product Name 0.07A 80V Diode and Rectifier Diodes, Rectifiers - Arrays - MA4X193
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
Diodes, Rectifiers - Arrays - HSM88WK90TL - 873927-HSM88WK90TL - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details