Rectifier Diode, 2 Element, 0.1A, 250V V(RRM), Silicon, SC-61, 4 PIN Product overview: MA4X174 from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 250V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.1A, 250V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X174 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1211477-MA4X174
Manufacturer Homepage: www.panasonic.com/in
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-MA4X174 | 1211477-MA4X174 |
| Product Name | 0.1A 250V Diode and Rectifier | Diodes, Rectifiers - Arrays - MA4X174 |
| RoHS Compliant | RoHS |