Panasonic 40V 100MA Diode and Rectifier MA4X16000L

Description
DIODE ARRAY GP 40V 100MA MINI4 Product overview: MA4X16000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 40V 100MA MINI4 Product overview: MA4X16000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X16000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 100MA Diode and Rectifier
286-MA4X16000L
40V 100MA Diode and Rectifier 286-MA4X16000L
DIODE ARRAY GP 40V 100MA MINI4 Product overview: MA4X16000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X16000L can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 40V 100MA MINI4 Product overview: MA4X16000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X16000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA4X16000L - 1065561-MA4X16000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4X16000L
1065561-MA4X16000L
Diodes, Rectifiers - Arrays - MA4X16000L 1065561-MA4X16000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065561-MA4X16000L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 35V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini4-G1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065561-MA4X16000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 35V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini4-G1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA4X16000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA4X16000L
Discrete Semiconductor Products - Diodes - Rectifiers MA4X16000L
DIODE ARRAY GP 40V 100MA MINI4

DIODE ARRAY GP 40V 100MA MINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA4X16000L 1065561-MA4X16000L MA4X16000L
Product Name 40V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA4X16000L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini4-G1
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 7384819P - RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers