DIODE ARRAY GP 80V 100MA MINI4 Product overview: MA4X159A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4X159A0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785170-MA4X159A0L
Packaging: Reel package
Package: TO-253-4, TO-253AA
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Part Status: Obsolete(EOL)
Family Name: MA4X159A
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini4-G1
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): BAS 28 E8001; BAS28GEG; BAS28E6327BTSA1; BAS28-TP;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 80V 100MA MINI4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MA4X159A0L | 785170-MA4X159A0L | MA4X159A0L |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MA4X159A0L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | ||
| RoHS Compliant | RoHS | ||
| IO | 0.1000 amps | ||
| Diode Type | Standard | ||
| VF | 1.2 volts | 1.2 volts |