Panasonic Schottky 20V Diode and Rectifier MA4SD1000L

Description
Diode Array Schottky 20V SSMINI4 Product overview: MA4SD1000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4SD1000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Array Schottky 20V SSMINI4 Product overview: MA4SD1000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4SD1000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V Diode and Rectifier - 286-MA4SD1000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V Diode and Rectifier
286-MA4SD1000L
Schottky 20V Diode and Rectifier 286-MA4SD1000L
Diode Array Schottky 20V SSMINI4 Product overview: MA4SD1000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4SD1000L can be used for catalog matching and distributor lookup.

Diode Array Schottky 20V SSMINI4 Product overview: MA4SD1000L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4SD1000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA4SD1000L - 109597-MA4SD1000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA4SD1000L
109597-MA4SD1000L
Diodes, Rectifiers - Arrays - MA4SD1000L 109597-MA4SD1000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109597-MA4SD1000L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 20μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini4-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109597-MA4SD1000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 470mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 20μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini4-F1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA4SD1000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA4SD1000L
Discrete Semiconductor Products - Diodes - Rectifiers MA4SD1000L
DIODE ARR SCHOTT 20V SSMINI4

DIODE ARR SCHOTT 20V SSMINI4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA4SD1000L 109597-MA4SD1000L MA4SD1000L
Product Name Schottky 20V Diode and Rectifier Diodes, Rectifiers - Arrays - MA4SD1000L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSMini4-F1
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Quad high-speed switching diodes - BAV70SRA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-3025MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details