DIODE ARRAY SCHOTTKY 30V SSMINI4 Product overview: MA4SD0100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA4SD0100L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096929-MA4SD0100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini4-F1
DIODE ARR SCHOT 30V 30MA SSMINI4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-MA4SD0100L | 096929-MA4SD0100L | MA4SD0100L |
| Product Name | Schottky 30V Diode and Rectifier | Diodes, Rectifiers - Arrays - MA4SD0100L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | SSMini4-F1 | |
| RoHS Compliant | RoHS | ||
| IO | 0.0300 amps | ||
| Diode Type | Schottky; Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed |