Panasonic Diodes, Rectifiers - Single - MA3ZD1200L MA3ZD1200L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002844-MA3ZD1200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 100pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F1 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002844-MA3ZD1200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 100pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F1 Speed(Frequency): Fast Recovery = 200mA (Io)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3ZD1200L - 002844-MA3ZD1200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3ZD1200L
002844-MA3ZD1200L
Diodes, Rectifiers - Single - MA3ZD1200L 002844-MA3ZD1200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002844-MA3ZD1200L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA Reverse Recovery Time (trr): 7ns Current - Reverse Leakage @ Vr: 200μA @ 20V Capacitance @ Vr, F: 100pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini3-F1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002844-MA3ZD1200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 700mA
Reverse Recovery Time (trr): 7ns
Current - Reverse Leakage @ Vr: 200μA @ 20V
Capacitance @ Vr, F: 100pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini3-F1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 002844-MA3ZD1200L
Product Name Diodes, Rectifiers - Single - MA3ZD1200L
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1460917 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.8800 volts
View Details