Panasonic Schottky 30V 100MA Diode and Rectifier MA3Z7920GL

Description
DIODE SCHOTTKY 30V 100MA SMINI3 Product overview: MA3Z7920GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3Z7920GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA SMINI3 Product overview: MA3Z7920GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3Z7920GL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MA3Z7920GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-MA3Z7920GL
Schottky 30V 100MA Diode and Rectifier 280-MA3Z7920GL
DIODE SCHOTTKY 30V 100MA SMINI3 Product overview: MA3Z7920GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3Z7920GL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SMINI3 Product overview: MA3Z7920GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3Z7920GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3Z7920GL - 785168-MA3Z7920GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3Z7920GL
785168-MA3Z7920GL
Diodes, Rectifiers - Single - MA3Z7920GL 785168-MA3Z7920GL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785168-MA3Z7920GL Packaging: Reel package Package: SC-85 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 100mA Reverse Recovery Time (trr): 2ns Current - Reverse Leakage @ Vr: 15μA @ 30V Operating Temperature - Junction: 125°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA3Z7920G Categories: Discrete Semiconductor Products Manufacturer Package: SMini3-F2 Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 100mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MA3Z7920G; DB3J316K; Introduction Date: October 18, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785168-MA3Z7920GL
Packaging: Reel package
Package: SC-85
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 2ns
Current - Reverse Leakage @ Vr: 15μA @ 30V
Operating Temperature - Junction: 125°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: MA3Z7920G
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini3-F2
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MA3Z7920G; DB3J316K;
Introduction Date: October 18, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA3Z7920GL 785168-MA3Z7920GL
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA3Z7920GL
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - BAS 70-07W H6327 - ODG (Origin Data Global)
Infineon Technologies AG
View Details
2 suppliers
45 V, 10 A low VF MEGA Schottky barrier rectifier - PMEG045V100EPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YA878C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 200 volts
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers