Panasonic Schottky 100V 300MA Diode and Rectifier MA3XD1700L

Description
DIODE SCHOTTKY 100V 300MA MINI3 Product overview: MA3XD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 300MA MINI3 Product overview: MA3XD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1700L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 100V 300MA Diode and Rectifier - 280-MA3XD1700L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 300MA Diode and Rectifier
280-MA3XD1700L
Schottky 100V 300MA Diode and Rectifier 280-MA3XD1700L
DIODE SCHOTTKY 100V 300MA MINI3 Product overview: MA3XD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1700L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 300MA MINI3 Product overview: MA3XD1700L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3XD1700L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MA3XD1700L - 925065-MA3XD1700L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3XD1700L
925065-MA3XD1700L
Diodes, Rectifiers - Single - MA3XD1700L 925065-MA3XD1700L
Manufacturer: Panasonic Win Source Part Number: 925065-MA3XD1700L Features: Diode Schottky 100 V 300mA Surface Mount Mini3-G1 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3XD170 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3XD17TR, MA3XD1700LCT, MA3XD17, MA3XD1700LTR, MA3XD17CT-ND, MA3XD17TR-ND, MA3XD17CT

Manufacturer: Panasonic
Win Source Part Number: 925065-MA3XD1700L
Features: Diode Schottky 100 V 300mA Surface Mount Mini3-G1
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3XD170
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3XD17TR, MA3XD1700LCT, MA3XD17, MA3XD1700LTR, MA3XD17CT-ND, MA3XD17TR-ND, MA3XD17CT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MA3XD1700L 925065-MA3XD1700L
Product Name Schottky 100V 300MA Diode and Rectifier Diodes, Rectifiers - Single - MA3XD1700L
Package TO-236-3, SC-59, SOT-23-3 Mini3-G1
Unlock Full Specs
to access all available technical data