Panasonic 60V 500MA Diode and Rectifier MA3X78900L

Description
DIODE SCHOTT 60V 500MA MINI3-G1 Product overview: MA3X78900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTT 60V 500MA MINI3-G1 Product overview: MA3X78900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 500MA Diode and Rectifier
280-MA3X78900L
60V 500MA Diode and Rectifier 280-MA3X78900L
DIODE SCHOTT 60V 500MA MINI3-G1 Product overview: MA3X78900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78900L can be used for catalog matching and distributor lookup.

DIODE SCHOTT 60V 500MA MINI3-G1 Product overview: MA3X78900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X78900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X78900L - 002840-MA3X78900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X78900L
002840-MA3X78900L
Diodes, Rectifiers - Single - MA3X78900L 002840-MA3X78900L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002840-MA3X78900L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 650mV @ 500mA Reverse Recovery Time (trr): 4.5ns Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 60pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002840-MA3X78900L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 650mV @ 500mA
Reverse Recovery Time (trr): 4.5ns
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 60pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X78900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X78900L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X78900L
DIODE SCHOTT 60V 500MA MINI3-G1

DIODE SCHOTT 60V 500MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3X78900L 002840-MA3X78900L MA3X78900L
Product Name 60V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X78900L Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) Mini3-G1
Unlock Full Specs
to access all available technical data