Panasonic Diodes, Rectifiers - Arrays - MA3X786E0L MA3X786E0L

Description
Manufacturer: Panasonic Win Source Part Number: 925088-MA3X786E0L Features: Diode Array 1 Pair Common Cathode Schottky 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X786 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X786E0LTR-NDR, MA786WKTR-NDD, MA3X786E0LCT-NDR, MA3X786E0LTR, MA786WKTR-ND, MA786WKCT, MA786WKCT-ND, MA786WK-(TX), MA3X786E0LDKR, MA3X786E0LCT, MA786WK, MA786WKTR, MA786WK-TX
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925088-MA3X786E0L Features: Diode Array 1 Pair Common Cathode Schottky 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X786 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X786E0LTR-NDR, MA786WKTR-NDD, MA3X786E0LCT-NDR, MA3X786E0LTR, MA786WKTR-ND, MA786WKCT, MA786WKCT-ND, MA786WK-(TX), MA3X786E0LDKR, MA3X786E0LCT, MA786WK, MA786WKTR, MA786WK-TX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3X786E0L - 925088-MA3X786E0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3X786E0L
925088-MA3X786E0L
Diodes, Rectifiers - Arrays - MA3X786E0L 925088-MA3X786E0L
Manufacturer: Panasonic Win Source Part Number: 925088-MA3X786E0L Features: Diode Array 1 Pair Common Cathode Schottky 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X786 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X786E0LTR-NDR, MA786WKTR-NDD, MA3X786E0LCT-NDR, MA3X786E0LTR, MA786WKTR-ND, MA786WKCT, MA786WKCT-ND, MA786WK-(TX), MA3X786E0LDKR, MA3X786E0LCT, MA786WK, MA786WKTR, MA786WK-TX

Manufacturer: Panasonic
Win Source Part Number: 925088-MA3X786E0L
Features: Diode Array 1 Pair Common Cathode Schottky 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3X786
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3X786E0LTR-NDR, MA786WKTR-NDD, MA3X786E0LCT-NDR, MA3X786E0LTR, MA786WKTR-ND, MA786WKCT, MA786WKCT-ND, MA786WK-(TX), MA3X786E0LDKR, MA3X786E0LCT, MA786WK, MA786WKTR, MA786WK-TX

Buy Now Datasheet
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3X786E0L
Schottky 30V Diode and Rectifier 286-MA3X786E0L
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X786E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X786E0L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X786E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X786E0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X786E0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X786E0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X786E0L
DIODE ARR SCHOTT 30V 100MA MINI3

DIODE ARR SCHOTT 30V 100MA MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 925088-MA3X786E0L 286-MA3X786E0L MA3X786E0L
Product Name Diodes, Rectifiers - Arrays - MA3X786E0L Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 30 V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3
Package Mini3-G1 Cut Tape SC-59; SOT23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050CS - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Ceramic
View Details
Rectifier Diodes, Type SBD - Model: TS868C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Schottky Diodes & Rectifiers - 7513418P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details