Panasonic Schottky 20V 500MA Diode and Rectifier MA3X74800L

Description
Diode Schottky 20V 500MA Mini 3P Product overview: MA3X74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X74800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 500MA Mini 3P Product overview: MA3X74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X74800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 500MA Diode and Rectifier
280-MA3X74800L
Schottky 20V 500MA Diode and Rectifier 280-MA3X74800L
Diode Schottky 20V 500MA Mini 3P Product overview: MA3X74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X74800L can be used for catalog matching and distributor lookup.

Diode Schottky 20V 500MA Mini 3P Product overview: MA3X74800L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X74800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X74800L - 711051-MA3X74800L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X74800L
711051-MA3X74800L
Diodes, Rectifiers - Single - MA3X74800L 711051-MA3X74800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 711051-MA3X74800L Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 500mA Reverse Recovery Time (trr): 5ns Operating Temperature - Junction: 125°C (Maximum) Categories: Discrete Semiconductor Products Supplier Device Package: Mini3-G1 Status: Obsolete Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: MA3X7480 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 500mV at 500mA Current - Reverse Leakage at Vr: 30μA at 10V Capacitance at Vr, F: 60pF at 0V, 1MHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 711051-MA3X74800L
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 500mA
Reverse Recovery Time (trr): 5ns
Operating Temperature - Junction: 125°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: Mini3-G1
Status: Obsolete
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: MA3X7480
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 500mV at 500mA
Current - Reverse Leakage at Vr: 30μA at 10V
Capacitance at Vr, F: 60pF at 0V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X74800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X74800L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X74800L
DIODE SCHOTT 20V 500MA MINI3-G1

DIODE SCHOTT 20V 500MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3X74800L 711051-MA3X74800L MA3X74800L
Product Name Schottky 20V 500MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X74800L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.5000 amps
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data