Panasonic Schottky 30V Diode and Rectifier MA3X721D0L

Description
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X721D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X721D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X721D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X721D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3X721D0L
Schottky 30V Diode and Rectifier 286-MA3X721D0L
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X721D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X721D0L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X721D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X721D0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 977831-MA3X721D0L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
977831-MA3X721D0L
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 977831-MA3X721D0L
Win Source Part Number: 977831-MA3X721D0L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA Reverse Recovery Time (trr): 3 ns Current - Reverse Leakage @ Vr: 50 µA @ 30 V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 200mA Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Panasonic Electronic Components Other Names: MA721WA,MA3X721D0LCT ,MA721WA-(TX),MA3X72 1D0LDKR,MA721WATR,MA 721WA-TX,MA3X721D0LT R-NDR,MA3X721D0LTR,M A721WATR-ND,MA3X721D 0LDKR-NDR,MA721WACT, MA721WACT-ND,MA3X721 D0LCT-NDR Base Product Number: MA3X721 Product Status: Obsolete

Win Source Part Number: 977831-MA3X721D0L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 50 µA @ 30 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MA721WA,MA3X721D0LCT,MA721WA-(TX),MA3X721D0LDKR,MA721WATR,MA721WA-TX,MA3X721D0LTR-NDR,MA3X721D0LTR,MA721WATR-ND,MA3X721D0LDKR-NDR,MA721WACT,MA721WACT-ND,MA3X721D0LCT-NDR
Base Product Number: MA3X721
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X721D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X721D0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X721D0L
DIODE ARR SCHOTT 30V 200MA MINI3

DIODE ARR SCHOTT 30V 200MA MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3X721D0L 977831-MA3X721D0L MA3X721D0L
Product Name Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape TO-236-3, SC-59, SOT-23-3 SC-59; SOT23
RoHS Compliant RoHS
IO 0.2000 amps
Diode Type Schottky; Schottky
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data