Panasonic Diodes, Rectifiers - Single - MA3X72100L MA3X72100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002838-MA3X72100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002838-MA3X72100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3X72100L - 002838-MA3X72100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X72100L
002838-MA3X72100L
Diodes, Rectifiers - Single - MA3X72100L 002838-MA3X72100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002838-MA3X72100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002838-MA3X72100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 550mV @ 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet
Singapore
Schottky 30V 200MA Diode and Rectifier
280-MA3X72100L
Schottky 30V 200MA Diode and Rectifier 280-MA3X72100L
DIODE SCHOTTKY 30V 200MA MINI3 Product overview: MA3X72100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72100L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA MINI3 Product overview: MA3X72100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X72100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X72100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X72100L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X72100L
DIODE SCHOTT 30V 200MA MINI3-G1

DIODE SCHOTT 30V 200MA MINI3-G1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 002838-MA3X72100L 280-MA3X72100L MA3X72100L
Product Name Diodes, Rectifiers - Single - MA3X72100L Schottky 30V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Package Mini3-G1 Cut Tape
VF 0.5500 volts 0.5500 volts
trr 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SF5 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 250 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 50 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details