Panasonic Diodes, Rectifiers - Arrays - MA3X71500L MA3X71500L

Description
Manufacturer: Panasonic Win Source Part Number: 880882-MA3X71500L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X715 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA715TR-ND, MA715-(TX), Q2349473, MA715TR, MA3X71500LTR, MA3X71500LCT-NDR, MA715CT, MA715CT-ND, MA3X71500LDKR, MA3X71500LTR-NDR, MA715, MA3X71500LCT, MA715-TX
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880882-MA3X71500L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X715 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA715TR-ND, MA715-(TX), Q2349473, MA715TR, MA3X71500LTR, MA3X71500LCT-NDR, MA715CT, MA715CT-ND, MA3X71500LDKR, MA3X71500LTR-NDR, MA715, MA3X71500LCT, MA715-TX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3X71500L - 880882-MA3X71500L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3X71500L
880882-MA3X71500L
Diodes, Rectifiers - Arrays - MA3X71500L 880882-MA3X71500L
Manufacturer: Panasonic Win Source Part Number: 880882-MA3X71500L Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X715 Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA715TR-ND, MA715-(TX), Q2349473, MA715TR, MA3X71500LTR, MA3X71500LCT-NDR, MA715CT, MA715CT-ND, MA3X71500LDKR, MA3X71500LTR-NDR, MA715, MA3X71500LCT, MA715-TX

Manufacturer: Panasonic
Win Source Part Number: 880882-MA3X71500L
Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3X715
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA715TR-ND, MA715-(TX), Q2349473, MA715TR, MA3X71500LTR, MA3X71500LCT-NDR, MA715CT, MA715CT-ND, MA3X71500LDKR, MA3X71500LTR-NDR, MA715, MA3X71500LCT, MA715-TX

Buy Now Datasheet
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3X71500L
Schottky 30V Diode and Rectifier 286-MA3X71500L
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X71500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X71500L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X71500L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X71500L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X71500L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X71500L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X71500L
DIODE ARR SCHOTT 30V 30MA MINI3

DIODE ARR SCHOTT 30V 30MA MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 880882-MA3X71500L 286-MA3X71500L MA3X71500L
Product Name Diodes, Rectifiers - Arrays - MA3X71500L Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package Mini3-G1 Cut Tape SC-59; SOT23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers