Panasonic Diodes, Rectifiers - Arrays - MA3X704D0L MA3X704D0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804462-MA3X704D0L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: Mini3-G1 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA Current - Reverse Leakage at Vr: 1μA at 30V Part Number Series: MA3X704
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804462-MA3X704D0L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: Mini3-G1 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA Current - Reverse Leakage at Vr: 1μA at 30V Part Number Series: MA3X704
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3X704D0L - 804462-MA3X704D0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3X704D0L
804462-MA3X704D0L
Diodes, Rectifiers - Arrays - MA3X704D0L 804462-MA3X704D0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 804462-MA3X704D0L Packaging: Reel Mounting Style: SMD Diode Type: Schottky Reverse Recovery Time (trr): 1ns Operating Temperature - Junction: 125°C (Maximum) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 30mA (DC) Part Status: Obsolete (End Of Life) Supplier Device Package: Mini3-G1 Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA Current - Reverse Leakage at Vr: 1μA at 30V Part Number Series: MA3X704

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 804462-MA3X704D0L
Packaging: Reel
Mounting Style: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 1ns
Operating Temperature - Junction: 125°C (Maximum)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Part Status: Obsolete (End Of Life)
Supplier Device Package: Mini3-G1
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA
Current - Reverse Leakage at Vr: 1μA at 30V
Part Number Series: MA3X704

Buy Now
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3X704D0L
Schottky 30V Diode and Rectifier 286-MA3X704D0L
DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X704D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X704D0L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V MINI3 Product overview: MA3X704D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X704D0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X704D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X704D0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X704D0L
DIODE ARR SCHOTT 30V 30MA MINI3

DIODE ARR SCHOTT 30V 30MA MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 804462-MA3X704D0L 286-MA3X704D0L MA3X704D0L
Product Name Diodes, Rectifiers - Arrays - MA3X704D0L Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 1 volts 1 volts
VR 30 volts
IR 1.00E-3 mA
Tj 125 C (257 F)
Unlock Full Specs
to access all available technical data