Panasonic Schottky 30V 30MA Diode and Rectifier MA3X704A0L

Description
DIODE SCHOTTKY 30V 30MA MINI3 Product overview: MA3X704A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X704A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 30MA MINI3 Product overview: MA3X704A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X704A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
280-MA3X704A0L
Schottky 30V 30MA Diode and Rectifier 280-MA3X704A0L
DIODE SCHOTTKY 30V 30MA MINI3 Product overview: MA3X704A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X704A0L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 30MA MINI3 Product overview: MA3X704A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X704A0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X704A0L - 925064-MA3X704A0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X704A0L
925064-MA3X704A0L
Diodes, Rectifiers - Single - MA3X704A0L 925064-MA3X704A0L
Manufacturer: Panasonic Win Source Part Number: 925064-MA3X704A0L Features: Diode Schottky 30 V 30mA (DC) Surface Mount Mini3-G1 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X704A Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X704A0LTR-NDR, MA3X704A0LTR, MA3X704A0LDKR, MA3X704A0LCT, MA704A-(TX), MA704A, MA3X704A0LCT-NDR, MA704ACT-ND, MA704A-TX, MA704ATR-ND, MA704ACT, MA704ATR

Manufacturer: Panasonic
Win Source Part Number: 925064-MA3X704A0L
Features: Diode Schottky 30 V 30mA (DC) Surface Mount Mini3-G1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3X704A
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3X704A0LTR-NDR, MA3X704A0LTR, MA3X704A0LDKR, MA3X704A0LCT, MA704A-(TX), MA704A, MA3X704A0LCT-NDR, MA704ACT-ND, MA704A-TX, MA704ATR-ND, MA704ACT, MA704ATR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X704A0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X704A0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X704A0L
DIODE SCHOTTKY 30V 30MA MINI3-G1

DIODE SCHOTTKY 30V 30MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3X704A0L 925064-MA3X704A0L MA3X704A0L
Product Name Schottky 30V 30MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X704A0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini3-G1
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET100103 - Micross Components, Inc.
Specs
IFSM 750 amps
IF 90000 mA
trr 2000 ns
View Details
General-purpose dual Schottky diode - 1PS70SB44,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details