Panasonic Schottky 15V 30MA Diode and Rectifier MA3X70400L

Description
DIODE SCHOTTKY 15V 30MA MINI3 Product overview: MA3X70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 15V 30MA MINI3 Product overview: MA3X70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 15V 30MA Diode and Rectifier
280-MA3X70400L
Schottky 15V 30MA Diode and Rectifier 280-MA3X70400L
DIODE SCHOTTKY 15V 30MA MINI3 Product overview: MA3X70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 30MA MINI3 Product overview: MA3X70400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 30MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X70400L - 002832-MA3X70400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X70400L
002832-MA3X70400L
Diodes, Rectifiers - Single - MA3X70400L 002832-MA3X70400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002832-MA3X70400L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 30mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 200nA @ 15V Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002832-MA3X70400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 30mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 200nA @ 15V
Capacitance @ Vr, F: 1.5pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X70400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X70400L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X70400L
DIODE SCHOTTKY 15V 30MA MINI3-G1

DIODE SCHOTTKY 15V 30MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3X70400L 002832-MA3X70400L MA3X70400L
Product Name Schottky 15V 30MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X70400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini3-G1
RoHS Compliant RoHS
IO 0.0300 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data