Panasonic Schottky 30V 700MA Diode and Rectifier MA3X70100L

Description
Diode Schottky 30V 700MA Mini 3P Product overview: MA3X70100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 700MA Mini 3P Product overview: MA3X70100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70100L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 700MA Diode and Rectifier
280-MA3X70100L
Schottky 30V 700MA Diode and Rectifier 280-MA3X70100L
Diode Schottky 30V 700MA Mini 3P Product overview: MA3X70100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70100L can be used for catalog matching and distributor lookup.

Diode Schottky 30V 700MA Mini 3P Product overview: MA3X70100L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X70100L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X70100L - 1065458-MA3X70100L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X70100L
1065458-MA3X70100L
Diodes, Rectifiers - Single - MA3X70100L 1065458-MA3X70100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065458-MA3X70100L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 700mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA Reverse Recovery Time (trr): 7.5ns Current - Reverse Leakage @ Vr: 80μA @ 30V Capacitance @ Vr, F: 120pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065458-MA3X70100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 700mA
Reverse Recovery Time (trr): 7.5ns
Current - Reverse Leakage @ Vr: 80μA @ 30V
Capacitance @ Vr, F: 120pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X70100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X70100L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X70100L
DIODE SCHOTT 30V 700MA MINI3-G1

DIODE SCHOTT 30V 700MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3X70100L 1065458-MA3X70100L MA3X70100L
Product Name Schottky 30V 700MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X70100L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape Mini3-G1
RoHS Compliant RoHS
IO 0.7000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139272 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS2HVM15 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
General-purpose Schottky diode - BAS70H-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
3 suppliers
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details