DIODE ARRAY GP 80V 100MA MINI3 Product overview: MA3X153A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3X153A0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002830-MA3X153A0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Family Name: MA3X153A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Alternative Parts (Cross-Reference): 1SS226 T/R13; 1SS226 T/R7; DAN217; 1SS379(F);
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 80V 100MA MINI3
DIODE ARRAY GP 80V 100MA MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MA3X153A0L | 002830-MA3X153A0L | MA3X153A0L | MA3X153A0L |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - MA3X153A0L | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | Mini3-G1 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 |
| RoHS Compliant | RoHS | |||
| IO | 0.1000 amps | |||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||
| Diode Type | Standard |