Panasonic 80V 100MA Diode and Rectifier MA3X152A0L

Description
DIODE GEN PURP 80V 100MA MINI3 Product overview: MA3X152A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X152A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 100MA MINI3 Product overview: MA3X152A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X152A0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
280-MA3X152A0L
80V 100MA Diode and Rectifier 280-MA3X152A0L
DIODE GEN PURP 80V 100MA MINI3 Product overview: MA3X152A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X152A0L can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 100MA MINI3 Product overview: MA3X152A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X152A0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3X152A0L - 1065540-MA3X152A0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X152A0L
1065540-MA3X152A0L
Diodes, Rectifiers - Single - MA3X152A0L 1065540-MA3X152A0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065540-MA3X152A0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065540-MA3X152A0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X152A0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X152A0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3X152A0L
DIODE GP 80V 100MA MINI3-G1

DIODE GP 80V 100MA MINI3-G1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers
Product Number 280-MA3X152A0L 1065540-MA3X152A0L MA3X152A0L
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MA3X152A0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data