Panasonic Diodes, Rectifiers - Single - MA3X1000GL MA3X1000GL

Description
Manufacturer: Panasonic Win Source Part Number: 925061-MA3X1000GL Features: Diode Standard 200 V 100mA Surface Mount SMini3-F2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X1000 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X1000GLTR, MA3X1000GLCT, MA3X1000GLDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925061-MA3X1000GL Features: Diode Standard 200 V 100mA Surface Mount SMini3-F2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X1000 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X1000GLTR, MA3X1000GLCT, MA3X1000GLDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3X1000GL - 925061-MA3X1000GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X1000GL
925061-MA3X1000GL
Diodes, Rectifiers - Single - MA3X1000GL 925061-MA3X1000GL
Manufacturer: Panasonic Win Source Part Number: 925061-MA3X1000GL Features: Diode Standard 200 V 100mA Surface Mount SMini3-F2 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X1000 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X1000GLTR, MA3X1000GLCT, MA3X1000GLDKR

Manufacturer: Panasonic
Win Source Part Number: 925061-MA3X1000GL
Features: Diode Standard 200 V 100mA Surface Mount SMini3-F2
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3X1000
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3X1000GLTR, MA3X1000GLCT, MA3X1000GLDKR

Buy Now Datasheet
200V 100MA Diode and Rectifier - 280-MA3X1000GL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 100MA Diode and Rectifier
280-MA3X1000GL
200V 100MA Diode and Rectifier 280-MA3X1000GL
DIODE GEN PURP 200V 100MA SMINI3 Product overview: MA3X1000GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X1000GL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 100MA SMINI3 Product overview: MA3X1000GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X1000GL can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 925061-MA3X1000GL 280-MA3X1000GL
Product Name Diodes, Rectifiers - Single - MA3X1000GL 200V 100MA Diode and Rectifier
Diode Type Diode Standard 200 V 100mA Surface Mount SMini3-F2
Unlock Full Specs
to access all available technical data