Panasonic Diodes, Rectifiers - Single - MA3X028TAL MA3X028TAL

Description
Manufacturer: Panasonic Win Source Part Number: 925060-MA3X028TAL Features: Diode Standard 6 V 70mA (DC) Surface Mount Mini3-G1 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X028T Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X028TALDKR, MA3X028TALTR, MA3X028TALCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 925060-MA3X028TAL Features: Diode Standard 6 V 70mA (DC) Surface Mount Mini3-G1 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X028T Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X028TALDKR, MA3X028TALTR, MA3X028TALCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MA3X028TAL - 925060-MA3X028TAL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3X028TAL
925060-MA3X028TAL
Diodes, Rectifiers - Single - MA3X028TAL 925060-MA3X028TAL
Manufacturer: Panasonic Win Source Part Number: 925060-MA3X028TAL Features: Diode Standard 6 V 70mA (DC) Surface Mount Mini3-G1 Speed: Small Signal =< 200mA (Io), Any Speed Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Family Name: MA3X028T Categories: Discrete Semiconductor Products Case / Package: Mini3-G1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3X028TALDKR, MA3X028TALTR, MA3X028TALCT

Manufacturer: Panasonic
Win Source Part Number: 925060-MA3X028TAL
Features: Diode Standard 6 V 70mA (DC) Surface Mount Mini3-G1
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3X028T
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3X028TALDKR, MA3X028TALTR, MA3X028TALCT

Buy Now Datasheet
Singapore, Singapore
6V 70MA Diode and Rectifier
280-MA3X028TAL
6V 70MA Diode and Rectifier 280-MA3X028TAL
DIODE GEN PURP 6V 70MA MINI3-G1 Product overview: MA3X028TAL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X028TAL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 6V 70MA MINI3-G1 Product overview: MA3X028TAL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3X028TAL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3X028TAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3X028TAL
Discrete Semiconductor Products - Diodes - Rectifiers MA3X028TAL
DIODE GEN PURP 6V 70MA MINI3-G1

DIODE GEN PURP 6V 70MA MINI3-G1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 925060-MA3X028TAL 280-MA3X028TAL MA3X028TAL
Product Name Diodes, Rectifiers - Single - MA3X028TAL 6V 70MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 6 V 70mA (DC) Surface Mount Mini3-G1
Unlock Full Specs
to access all available technical data