Panasonic Schottky 40V 5A Diode and Rectifier MA3U74900L

Description
DIODE ARRAY SCHOTTKY 40V 5A 2UG Product overview: MA3U74900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3U74900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 40V 5A 2UG Product overview: MA3U74900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3U74900L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 286-MA3U74900L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
286-MA3U74900L
Schottky 40V 5A Diode and Rectifier 286-MA3U74900L
DIODE ARRAY SCHOTTKY 40V 5A 2UG Product overview: MA3U74900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3U74900L can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 40V 5A 2UG Product overview: MA3U74900L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3U74900L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3U74900L - 880879-MA3U74900L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3U74900L
880879-MA3U74900L
Diodes, Rectifiers - Arrays - MA3U74900L 880879-MA3U74900L
Manufacturer: Panasonic Win Source Part Number: 880879-MA3U74900L Features: Diode Array 1 Pair Common Cathode Schottky 40 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3U749 Categories: Discrete Semiconductor Products Case / Package: U-G2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Other Part Number: MA3U74900LCT, MA3U74900LTR, MA3U74900LDKR

Manufacturer: Panasonic
Win Source Part Number: 880879-MA3U74900L
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3U749
Categories: Discrete Semiconductor Products
Case / Package: U-G2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: MA3U74900LCT, MA3U74900LTR, MA3U74900LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3U74900L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3U74900L
Discrete Semiconductor Products - Diodes - Rectifiers MA3U74900L
DIODE ARRAY SCHOTTKY 40V 5A U-G2

DIODE ARRAY SCHOTTKY 40V 5A U-G2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3U74900L 880879-MA3U74900L MA3U74900L
Product Name Schottky 40V 5A Diode and Rectifier Diodes, Rectifiers - Arrays - MA3U74900L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape U-G2
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data