Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065538-MA3SD29F0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices
DIODE ARR SCHOTT 30V SSMINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1065538-MA3SD29F0L | MA3SD29F0L |
| Product Name | Diodes, Rectifiers - Arrays - MA3SD29F0L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |
| Life Cycle Stage | Obsolete(EOL) | Removed |
| VF | 0.4200 volts | 0.4200 volts |
| VR | 30 volts |