Panasonic Schottky 30V 30MA Diode and Rectifier MA3S795E0L

Description
Diode Schottky 30V 30MA Ss-mini Product overview: MA3S795E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S795E0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 30MA Ss-mini Product overview: MA3S795E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S795E0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 30MA Diode and Rectifier
286-MA3S795E0L
Schottky 30V 30MA Diode and Rectifier 286-MA3S795E0L
Diode Schottky 30V 30MA Ss-mini Product overview: MA3S795E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S795E0L can be used for catalog matching and distributor lookup.

Diode Schottky 30V 30MA Ss-mini Product overview: MA3S795E0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S795E0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3S795E0L - 002824-MA3S795E0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3S795E0L
002824-MA3S795E0L
Diodes, Rectifiers - Arrays - MA3S795E0L 002824-MA3S795E0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002824-MA3S795E0L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 30μA @ 30V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini3-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002824-MA3S795E0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 30mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 30μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3S795E0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3S795E0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3S795E0L
DIODE ARR SCHOT 30V 30MA SSMINI3

DIODE ARR SCHOT 30V 30MA SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3S795E0L 002824-MA3S795E0L MA3S795E0L
Product Name Schottky 30V 30MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3S795E0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSMini3-F2
RoHS Compliant RoHS
IO 0.0300 amps
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data