Panasonic 80V 100MA Diode and Rectifier MA3S132D0L

Description
DIODE ARRAY GP 80V 100MA SSMINI3 Product overview: MA3S132D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S132D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 80V 100MA SSMINI3 Product overview: MA3S132D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S132D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MA3S132D0L
80V 100MA Diode and Rectifier 286-MA3S132D0L
DIODE ARRAY GP 80V 100MA SSMINI3 Product overview: MA3S132D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S132D0L can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 80V 100MA SSMINI3 Product overview: MA3S132D0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3S132D0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MA3S132D0L - 785167-MA3S132D0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3S132D0L
785167-MA3S132D0L
Diodes, Rectifiers - Arrays - MA3S132D0L 785167-MA3S132D0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785167-MA3S132D0L Packaging: Reel package Package: SC-89, SOT-490 Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 100nA @ 75V Operating Temperature - Junction: 150°C (Maximum) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA (DC) Part Status: Obsolete(EOL) Family Name: MA3S132D Categories: Discrete Semiconductor Products Manufacturer Package: SSMini3-F2 Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): SBAW56TT1; BAW56TT1; BAW56T-13; BAW56T-7; Introduction Date: March 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785167-MA3S132D0L
Packaging: Reel package
Package: SC-89, SOT-490
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Part Status: Obsolete(EOL)
Family Name: MA3S132D
Categories: Discrete Semiconductor Products
Manufacturer Package: SSMini3-F2
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): SBAW56TT1; BAW56TT1; BAW56T-13; BAW56T-7;
Introduction Date: March 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3S132D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3S132D0L
Discrete Semiconductor Products - Diodes - Rectifiers MA3S132D0L
DIODE ARRAY GP 80V 100MA SSMINI3

DIODE ARRAY GP 80V 100MA SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MA3S132D0L 785167-MA3S132D0L MA3S132D0L
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MA3S132D0L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.1000 amps
Diode Type Standard
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data