DIODE GEN PURP 80V 100MA SSMINI3 Product overview: MA3S132A0L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3S132A0L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 805709-MA3S132A0L
Packaging: Reel
Mounting Style: SMD
Diode Type: Standard
Current - Average Rectified (Io): 100mA (DC)
Reverse Recovery Time (trr): 3ns
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete (End Of Life)
Supplier Device Package: SSMini3-F2
Manufacturer Package: SC-89, SOT-490
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 100nA at 75V
Capacitance at Vr, F: 2pF at 0V, 1MHz
Part Number Series: MA3S132A
DIODE GP 80V 100MA SSMINI3-F2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MA3S132A0L | 805709-MA3S132A0L | MA3S132A0L |
| Product Name | 80V 100MA Diode and Rectifier | Diodes, Rectifiers - Single - MA3S132A0L | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape | ||
| RoHS Compliant | RoHS | ||
| IO | 0.1000 amps | ||
| Diode Type | Standard | ||
| VF | 1.2 volts | 1.2 volts |