Panasonic Schottky 30V 200MA Diode and Rectifier MA3J74400L

Description
DIODE SCHOTTKY 30V 200MA SMINI3 Product overview: MA3J74400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J74400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SMINI3 Product overview: MA3J74400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J74400L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 200MA Diode and Rectifier - 280-MA3J74400L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-MA3J74400L
Schottky 30V 200MA Diode and Rectifier 280-MA3J74400L
DIODE SCHOTTKY 30V 200MA SMINI3 Product overview: MA3J74400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J74400L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SMINI3 Product overview: MA3J74400L from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MA3J74400L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MA3J74400L - 785177-MA3J74400L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MA3J74400L
785177-MA3J74400L
Diodes, Rectifiers - Single - MA3J74400L 785177-MA3J74400L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 785177-MA3J74400L Packaging: Reel package Package: SC-85 Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 50μA @ 30V Capacitance @ Vr, F: 30pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Maximum) Part Status: Obsolete(EOL) Family Name: MA3J744 Categories: Discrete Semiconductor Products Manufacturer Package: SMini3-F1 Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): MA3J744; DB3J313K ; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 785177-MA3J74400L
Packaging: Reel package
Package: SC-85
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 50μA @ 30V
Capacitance @ Vr, F: 30pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Maximum)
Part Status: Obsolete(EOL)
Family Name: MA3J744
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini3-F1
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): MA3J744; DB3J313K ;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J74400L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J74400L
Discrete Semiconductor Products - Diodes - Rectifiers MA3J74400L
DIODE SCHOTT 30V 200MA SMINI3-F1

DIODE SCHOTT 30V 200MA SMINI3-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MA3J74400L 785177-MA3J74400L MA3J74400L
Product Name Schottky 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - MA3J74400L Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape
RoHS Compliant RoHS
IO 0.2000 amps
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers
Automotive 50V 50mA Diode and Rectifier - 284-BA895E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape and Reel
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
3 suppliers