Panasonic Diodes, Rectifiers - Arrays - MA3J7420GL MA3J7420GL

Description
Manufacturer: Panasonic Win Source Part Number: 880877-MA3J7420GL Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J742 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J7420GLCT, MA3J7420GLDKR, MA3J7420GLTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 880877-MA3J7420GL Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J742 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J7420GLCT, MA3J7420GLDKR, MA3J7420GLTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MA3J7420GL - 880877-MA3J7420GL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MA3J7420GL
880877-MA3J7420GL
Diodes, Rectifiers - Arrays - MA3J7420GL 880877-MA3J7420GL
Manufacturer: Panasonic Win Source Part Number: 880877-MA3J7420GL Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-85 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-85 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MA3J742 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Other Part Number: MA3J7420GLCT, MA3J7420GLDKR, MA3J7420GLTR

Manufacturer: Panasonic
Win Source Part Number: 880877-MA3J7420GL
Features: Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MA3J742
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Other Part Number: MA3J7420GLCT, MA3J7420GLDKR, MA3J7420GLTR

Buy Now Datasheet
Singapore, Singapore
Schottky 30V Diode and Rectifier
286-MA3J7420GL
Schottky 30V Diode and Rectifier 286-MA3J7420GL
DIODE ARRAY SCHOTTKY 30V SMINI3 Product overview: MA3J7420GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J7420GL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V SMINI3 Product overview: MA3J7420GL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MA3J7420GL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MA3J7420GL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MA3J7420GL
Discrete Semiconductor Products - Diodes - Rectifiers MA3J7420GL
DIODE ARR SCHOTT 30V 30MA SMINI3

DIODE ARR SCHOTT 30V 30MA SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 880877-MA3J7420GL 286-MA3J7420GL MA3J7420GL
Product Name Diodes, Rectifiers - Arrays - MA3J7420GL Schottky 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 30 V 30mA (DC) Surface Mount SC-85
Package SMini3-F2 Cut Tape
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data